Vishay Intertechnology, Inc. Through Hole Resistors CMF556M8000FKBF

Description
6.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF556M8000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF556M8000FKBF-ND
Through Hole Resistors 541-CMF556M8000FKBF-ND
6.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF556M8000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556M8000FKBF
Metal Film Resistors - CMF556M8000FKBF
Metal Film Resistors - Through Hole 1/4watt 6.8Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 6.8Mohms 1%

Supplier's Site
Cmf-55 6.8M 1% T-1 B14 Vishay - 87K2025 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.8M 1% T-1 B14 Vishay
87K2025
Cmf-55 6.8M 1% T-1 B14 Vishay 87K2025
CMF-55 6.8M 1% T-1 B14

CMF-55 6.8M 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF556M8000FKBF-ND CMF556M8000FKBF 87K2025
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 6.8M 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details