Vishay Intertechnology, Inc. Metal Film Resistors - CMF556M6500GNR6

Description
Metal Film Resistors - Through Hole 1/4watt 6.65Mohms 2%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 6.65Mohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556M6500GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556M6500GNR6
Metal Film Resistors - CMF556M6500GNR6
Metal Film Resistors - Through Hole 1/4watt 6.65Mohms 2%

Metal Film Resistors - Through Hole 1/4watt 6.65Mohms 2%

Supplier's Site
Through Hole Resistors - CMF556M6500GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M6500GNR6-ND
Through Hole Resistors CMF556M6500GNR6-ND
6.65 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.65M 2% T-00 Re6 Vishay - 69P0060 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.65M 2% T-00 Re6 Vishay
69P0060
Cmf-55 6.65M 2% T-00 Re6 Vishay 69P0060
CMF-55 6.65M 2% T-00 RE6

CMF-55 6.65M 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M6500GNR6 CMF556M6500GNR6-ND 69P0060
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 6.65M 2% T-00 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 6.65E6 ohms
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details