RES 6.65Mohm 1/2W 1% AXIAL
6.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 6.65M 1% T-1 EB e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF556M6500FKEB | CMF556M6500FKEB-ND | 69P0057 |
| Product Name | RES 6.65M OHM 1/2W 1% AXIAL | Through Hole Resistors | Cmf-55 6.65M 1% T-1 Eb E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 6.65E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |