Vishay Intertechnology, Inc. RES 6.65M OHM 1/2W 1% AXIAL CMF556M6500FHEK

Description
RES 6.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65M OHM 1/2W 1% AXIAL - CMF556M6500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1/2W 1% AXIAL
CMF556M6500FHEK
RES 6.65M OHM 1/2W 1% AXIAL CMF556M6500FHEK
RES 6.65Mohm 1/2W 1% AXIAL

RES 6.65Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M6500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M6500FHEK-ND
Through Hole Resistors CMF556M6500FHEK-ND
6.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.65M 1% T-2 Ek E3 Vishay - 69P0056 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.65M 1% T-2 Ek E3 Vishay
69P0056
Cmf-55 6.65M 1% T-2 Ek E3 Vishay 69P0056
CMF-55 6.65M 1% T-2 EK e3

CMF-55 6.65M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M6500FHEK CMF556M6500FHEK-ND 69P0056
Product Name RES 6.65M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.65M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details