Vishay Intertechnology, Inc. Metal Film Resistors - CMF556M6500FHEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556M6500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556M6500FHEB
Metal Film Resistors - CMF556M6500FHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556M6500FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M6500FHEB-ND
Through Hole Resistors CMF556M6500FHEB-ND
6.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.65M 1% T-2 Eb E3 Vishay - 69P0055 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.65M 1% T-2 Eb E3 Vishay
69P0055
Cmf-55 6.65M 1% T-2 Eb E3 Vishay 69P0055
CMF-55 6.65M 1% T-2 EB e3

CMF-55 6.65M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M6500FHEB CMF556M6500FHEB-ND 69P0055
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 6.65M 1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details