Vishay Intertechnology, Inc. Through Hole Resistors CMF556M6000DHBF

Description
6.6 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.6 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556M6000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M6000DHBF-ND
Through Hole Resistors CMF556M6000DHBF-ND
6.6 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.6 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.6M OHM 1/2W 0.5% AXIAL - CMF556M6000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.6M OHM 1/2W 0.5% AXIAL
CMF556M6000DHBF
RES 6.6M OHM 1/2W 0.5% AXIAL CMF556M6000DHBF
RES 6.6Mohm 1/2W 0.5% AXIAL

RES 6.6Mohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 6.6M .5% T-2 B14 Vishay - 69P0053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.6M .5% T-2 B14 Vishay
69P0053
Cmf-55 6.6M .5% T-2 B14 Vishay 69P0053
CMF-55 6.6M .5% T-2 B14

CMF-55 6.6M .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M6000DHBF-ND CMF556M6000DHBF 69P0053
Product Name Through Hole Resistors RES 6.6M OHM 1/2W 0.5% AXIAL Cmf-55 6.6M .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details