Vishay Intertechnology, Inc. Through Hole Resistors CMF556M3400FKEB

Description
6.34 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.34 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556M3400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M3400FKEB-ND
Through Hole Resistors CMF556M3400FKEB-ND
6.34 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.34M OHM 1/2W 1% AXIAL - CMF556M3400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34M OHM 1/2W 1% AXIAL
CMF556M3400FKEB
RES 6.34M OHM 1/2W 1% AXIAL CMF556M3400FKEB
RES 6.34Mohm 1/2W 1% AXIAL

RES 6.34Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 6.34M 1% T-1 Eb E3 Vishay - 69P0047 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.34M 1% T-1 Eb E3 Vishay
69P0047
Cmf-55 6.34M 1% T-1 Eb E3 Vishay 69P0047
CMF-55 6.34M 1% T-1 EB e3

CMF-55 6.34M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M3400FKEB-ND CMF556M3400FKEB 69P0047
Product Name Through Hole Resistors RES 6.34M OHM 1/2W 1% AXIAL Cmf-55 6.34M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details