Vishay Intertechnology, Inc. RES 6.2M OHM 1/2W 2% AXIAL CMF556M2000GKBF

Description
RES 6.2Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 6.2Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2M OHM 1/2W 2% AXIAL - CMF556M2000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2M OHM 1/2W 2% AXIAL
CMF556M2000GKBF
RES 6.2M OHM 1/2W 2% AXIAL CMF556M2000GKBF
RES 6.2Mohm 1/2W 2% AXIAL

RES 6.2Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M2000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M2000GKBF-ND
Through Hole Resistors CMF556M2000GKBF-ND
6.2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.2M 2% T-1 B14 Vishay - 69P0046 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.2M 2% T-1 B14 Vishay
69P0046
Cmf-55 6.2M 2% T-1 B14 Vishay 69P0046
CMF-55 6.2M 2% T-1 B14

CMF-55 6.2M 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M2000GKBF CMF556M2000GKBF-ND 69P0046
Product Name RES 6.2M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 6.2M 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.20E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details