Vishay Intertechnology, Inc. RES 6.19M OHM 1/2W 1% AXIAL CMF556M1900FKR6

Description
RES 6.19Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19M OHM 1/2W 1% AXIAL - CMF556M1900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1/2W 1% AXIAL
CMF556M1900FKR6
RES 6.19M OHM 1/2W 1% AXIAL CMF556M1900FKR6
RES 6.19Mohm 1/2W 1% AXIAL

RES 6.19Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M1900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M1900FKR6-ND
Through Hole Resistors CMF556M1900FKR6-ND
6.19 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.19Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.19Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6923
Resistor,metal Film,6.19Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6923
Resistor,Metal Film,6.19MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.19MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M1900FKR6 CMF556M1900FKR6-ND 41C6923
Product Name RES 6.19M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.19Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details