Vishay Intertechnology, Inc. RES 6.19M OHM 1/2W 1% AXIAL CMF556M1900FKBF

Description
RES 6.19Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19M OHM 1/2W 1% AXIAL - CMF556M1900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1/2W 1% AXIAL
CMF556M1900FKBF
RES 6.19M OHM 1/2W 1% AXIAL CMF556M1900FKBF
RES 6.19Mohm 1/2W 1% AXIAL

RES 6.19Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M1900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M1900FKBF-ND
Through Hole Resistors CMF556M1900FKBF-ND
6.19 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.19Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.19Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6921
Resistor,metal Film,6.19Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6921
Resistor,Metal Film,6.19MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.19MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M1900FKBF CMF556M1900FKBF-ND 41C6921
Product Name RES 6.19M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.19Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers