Vishay Intertechnology, Inc. RES 6.04M OHM 1/2W 1% AXIAL CMF556M0400FKR6

Description
RES 6.04Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04M OHM 1/2W 1% AXIAL - CMF556M0400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04M OHM 1/2W 1% AXIAL
CMF556M0400FKR6
RES 6.04M OHM 1/2W 1% AXIAL CMF556M0400FKR6
RES 6.04Mohm 1/2W 1% AXIAL

RES 6.04Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556M0400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M0400FKR6-ND
Through Hole Resistors CMF556M0400FKR6-ND
6.04 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6919
Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6919
Resistor,Metal Film,6.04MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.04MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M0400FKR6 CMF556M0400FKR6-ND 41C6919
Product Name RES 6.04M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details