Vishay Intertechnology, Inc. Metal Film Resistors - CMF556M0400FKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556M0400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556M0400FKEK
Metal Film Resistors - CMF556M0400FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556M0400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556M0400FKEK-ND
Through Hole Resistors CMF556M0400FKEK-ND
6.04 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 77M8961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
77M8961
Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 77M8961
Resistor,Metal Film,6.04MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.04MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556M0400FKEK CMF556M0400FKEK-ND 77M8961
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,6.04Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details