6.04 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole
RES 6.04M OHM 1/2W .5% AXIAL
CMF-55 6.04M .5% T-2 B14
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF556M0400DHBF-ND | CMF556M0400DHBF | CMF556M0400DHBF | 69P0029 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Cmf-55 6.04M .5% T-2 B14 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |