Vishay Intertechnology, Inc. RES 6.98K OHM 1/2W 1% AXIAL CMF556K9800FKRE70

Description
RES 6.98Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/2W 1% AXIAL - CMF556K9800FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/2W 1% AXIAL
CMF556K9800FKRE70
RES 6.98K OHM 1/2W 1% AXIAL CMF556K9800FKRE70
RES 6.98Kohm 1/2W 1% AXIAL

RES 6.98Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K9800FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K9800FKRE70-ND
Through Hole Resistors CMF556K9800FKRE70-ND
6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 6.98K 1% T-1 R36 Vishay - 69P0024 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.98K 1% T-1 R36 Vishay
69P0024
Cmf-55-70 6.98K 1% T-1 R36 Vishay 69P0024
CMF-55-70 6.98K 1% T-1 R36

CMF-55-70 6.98K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K9800FKRE70 CMF556K9800FKRE70-ND 69P0024
Product Name RES 6.98K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 6.98K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details