Vishay Intertechnology, Inc. Through Hole Resistors CMF556K9800FHEB70

Description
6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K9800FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K9800FHEB70-ND
Through Hole Resistors CMF556K9800FHEB70-ND
6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.98K OHM 1/2W 1% AXIAL - CMF556K9800FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/2W 1% AXIAL
CMF556K9800FHEB70
RES 6.98K OHM 1/2W 1% AXIAL CMF556K9800FHEB70
RES 6.98Kohm 1/2W 1% AXIAL

RES 6.98Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 6.98K 1% T-2 Eb E3 Vishay - 69P0019 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.98K 1% T-2 Eb E3 Vishay
69P0019
Cmf-55-70 6.98K 1% T-2 Eb E3 Vishay 69P0019
CMF-55-70 6.98K 1% T-2 EB e3

CMF-55-70 6.98K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K9800FHEB70-ND CMF556K9800FHEB70 69P0019
Product Name Through Hole Resistors RES 6.98K OHM 1/2W 1% AXIAL Cmf-55-70 6.98K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details