Vishay Intertechnology, Inc. Through Hole Resistors CMF556K9800DHBF

Description
6.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K9800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K9800DHBF-ND
Through Hole Resistors CMF556K9800DHBF-ND
6.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.98K OHM 1/2W .5% AXIAL - CMF556K9800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/2W .5% AXIAL
CMF556K9800DHBF
RES 6.98K OHM 1/2W .5% AXIAL CMF556K9800DHBF
RES 6.98Kohm 1/2W .5% AXIAL

RES 6.98Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,6.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6903 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6903
Resistor,metal Film,6.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6903
Resistor,Metal Film,6.98KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.98KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K9800DHBF-ND CMF556K9800DHBF 41C6903
Product Name Through Hole Resistors RES 6.98K OHM 1/2W .5% AXIAL Resistor,metal Film,6.98Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details