Vishay Intertechnology, Inc. RES 6.98K OHM 1/2W 0.5% AXIAL CMF556K9800DER6

Description
RES 6.98Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/2W 0.5% AXIAL - CMF556K9800DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/2W 0.5% AXIAL
CMF556K9800DER6
RES 6.98K OHM 1/2W 0.5% AXIAL CMF556K9800DER6
RES 6.98Kohm 1/2W 0.5% AXIAL

RES 6.98Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K9800DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K9800DER6-ND
Through Hole Resistors CMF556K9800DER6-ND
6.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K9800DER6 CMF556K9800DER6-ND
Product Name RES 6.98K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers