Vishay Intertechnology, Inc. Through Hole Resistors CMF556K9800BEEB

Description
6.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K9800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K9800BEEB-ND
Through Hole Resistors CMF556K9800BEEB-ND
6.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.98K OHM 1/2W .1% AXIAL - CMF556K9800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/2W .1% AXIAL
CMF556K9800BEEB
RES 6.98K OHM 1/2W .1% AXIAL CMF556K9800BEEB
RES 6.98Kohm 1/2W .1% AXIAL

RES 6.98Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 6.98K .1% T-9 Eb E3 Vishay - 69P0011 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.98K .1% T-9 Eb E3 Vishay
69P0011
Cmf-55 6.98K .1% T-9 Eb E3 Vishay 69P0011
CMF-55 6.98K .1% T-9 EB e3

CMF-55 6.98K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K9800BEEB-ND CMF556K9800BEEB 69P0011
Product Name Through Hole Resistors RES 6.98K OHM 1/2W .1% AXIAL Cmf-55 6.98K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers