Vishay Intertechnology, Inc. RES 6.91K OHM 1/2W 1% AXIAL CMF556K9100FKRE

Description
RES 6.91Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.91Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.91K OHM 1/2W 1% AXIAL - CMF556K9100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.91K OHM 1/2W 1% AXIAL
CMF556K9100FKRE
RES 6.91K OHM 1/2W 1% AXIAL CMF556K9100FKRE
RES 6.91Kohm 1/2W 1% AXIAL

RES 6.91Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K9100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K9100FKRE-ND
Through Hole Resistors CMF556K9100FKRE-ND
6.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.91K 1% T-1 R36 Vishay - 69P0009 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.91K 1% T-1 R36 Vishay
69P0009
Cmf-55 6.91K 1% T-1 R36 Vishay 69P0009
CMF-55 6.91K 1% T-1 R36

CMF-55 6.91K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K9100FKRE CMF556K9100FKRE-ND 69P0009
Product Name RES 6.91K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.91K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details