Vishay Intertechnology, Inc. Through Hole Resistors CMF556K9000BER6

Description
6.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K9000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K9000BER6-ND
Through Hole Resistors CMF556K9000BER6-ND
6.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.9K OHM 1/2W .1% AXIAL - CMF556K9000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.9K OHM 1/2W .1% AXIAL
CMF556K9000BER6
RES 6.9K OHM 1/2W .1% AXIAL CMF556K9000BER6
RES 6.9Kohm 1/2W .1% AXIAL

RES 6.9Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 6.9K .1% T-9 Re6 Vishay - 69P0008 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.9K .1% T-9 Re6 Vishay
69P0008
Cmf-55 6.9K .1% T-9 Re6 Vishay 69P0008
CMF-55 6.9K .1% T-9 RE6

CMF-55 6.9K .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K9000BER6-ND CMF556K9000BER6 69P0008
Product Name Through Hole Resistors RES 6.9K OHM 1/2W .1% AXIAL Cmf-55 6.9K .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details