Vishay Intertechnology, Inc. RES 6.81K OHM 1/2W 5% AXIAL CMF556K8100JNEA

Description
RES 6.81Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W 5% AXIAL - CMF556K8100JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W 5% AXIAL
CMF556K8100JNEA
RES 6.81K OHM 1/2W 5% AXIAL CMF556K8100JNEA
RES 6.81Kohm 1/2W 5% AXIAL

RES 6.81Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8100JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100JNEA-ND
Through Hole Resistors CMF556K8100JNEA-ND
6.81 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.81K 5% T-00 Ea E3 Vishay - 69P0005 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.81K 5% T-00 Ea E3 Vishay
69P0005
Cmf-55 6.81K 5% T-00 Ea E3 Vishay 69P0005
CMF-55 6.81K 5% T-00 EA e3

CMF-55 6.81K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8100JNEA CMF556K8100JNEA-ND 69P0005
Product Name RES 6.81K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 6.81K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details