Vishay Intertechnology, Inc. Through Hole Resistors CMF556K8100FKRE39

Description
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K8100FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100FKRE39-ND
Through Hole Resistors CMF556K8100FKRE39-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81K OHM 1/2W 1% AXIAL - CMF556K8100FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W 1% AXIAL
CMF556K8100FKRE39
RES 6.81K OHM 1/2W 1% AXIAL CMF556K8100FKRE39
RES 6.81Kohm 1/2W 1% AXIAL

RES 6.81Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,6.81Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6888 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6888
Resistor,metal Film,6.81Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6888
Resistor,Metal Film,6.81KOhms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.81KOhms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8100FKRE39-ND CMF556K8100FKRE39 41C6888
Product Name Through Hole Resistors RES 6.81K OHM 1/2W 1% AXIAL Resistor,metal Film,6.81Kohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers