Vishay Intertechnology, Inc. RES 6.81K OHM 1/2W 1% AXIAL CMF556K8100FKRE

Description
RES 6.81Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W 1% AXIAL - CMF556K8100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W 1% AXIAL
CMF556K8100FKRE
RES 6.81K OHM 1/2W 1% AXIAL CMF556K8100FKRE
RES 6.81Kohm 1/2W 1% AXIAL

RES 6.81Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100FKRE-ND
Through Hole Resistors CMF556K8100FKRE-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K8100FKRE CMF556K8100FKRE-ND
Product Name RES 6.81K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details