Vishay Precision Group Through Hole Resistors CMF556K8100FHEK

Description
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6.81KHA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.81KHA-ND
Through Hole Resistors CMF6.81KHA-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF556K8100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF556K8100FHEK
Vishay/DaleMetal Film Resistors - CMF556K8100FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 6.81Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 6.81Kohms 1%

Supplier's Site
Metal Film Resistor, 6.81Kohm, 500Mw, 1%; Resistance Vishay - 63M2695 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.81Kohm, 500Mw, 1%; Resistance Vishay
63M2695
Metal Film Resistor, 6.81Kohm, 500Mw, 1%; Resistance Vishay 63M2695
METAL FILM RESISTOR, 6.81KOHM, 500mW, 1%; Resistance:6.81kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.81KOHM, 500mW, 1%; Resistance:6.81kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6.81KHA-ND CMF556K8100FHEK 63M2695
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 6.81Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details