Vishay Intertechnology, Inc. RES 6.81K OHM 1/2W 1% AXIAL CMF556K8100FHEB70

Description
RES 6.81Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W 1% AXIAL - CMF556K8100FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W 1% AXIAL
CMF556K8100FHEB70
RES 6.81K OHM 1/2W 1% AXIAL CMF556K8100FHEB70
RES 6.81Kohm 1/2W 1% AXIAL

RES 6.81Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8100FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100FHEB70-ND
Through Hole Resistors CMF556K8100FHEB70-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 6.81K 1% T-2 Eb E3 Vishay - 68P9987 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.81K 1% T-2 Eb E3 Vishay
68P9987
Cmf-55-70 6.81K 1% T-2 Eb E3 Vishay 68P9987
CMF-55-70 6.81K 1% T-2 EB e3

CMF-55-70 6.81K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8100FHEB70 CMF556K8100FHEB70-ND 68P9987
Product Name RES 6.81K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 6.81K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details