Vishay Precision Group Through Hole Resistors CMF556K8100FHEB

Description
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6.81KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.81KHFTR-ND
Through Hole Resistors CMF6.81KHFTR-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6.81KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.81KHFCT-ND
Through Hole Resistors CMF6.81KHFCT-ND
6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81K OHM 1% 50PPM 1/2W - CMF556K8100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1% 50PPM 1/2W
CMF556K8100FHEB
RES 6.81K OHM 1% 50PPM 1/2W CMF556K8100FHEB
RES 6.81Kohm 1% 50PPM 1/2W

RES 6.81Kohm 1% 50PPM 1/2W

Supplier's Site
Resistor, Metal Film, 6.81 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8173 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 6.81 Kohm, 500 Mw, 1%; Resistance Vishay
83R8173
Resistor, Metal Film, 6.81 Kohm, 500 Mw, 1%; Resistance Vishay 83R8173
RESISTOR, METAL FILM, 6.81 KOHM, 500 MW, 1%; Resistance:6.81kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 6.81 KOHM, 500 MW, 1%; Resistance:6.81kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 6.81 Kohm, 500Mw, 1%; Resistance Vishay - 68P9986 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.81 Kohm, 500Mw, 1%; Resistance Vishay
68P9986
Metal Film Resistor, 6.81 Kohm, 500Mw, 1%; Resistance Vishay 68P9986
METAL FILM RESISTOR, 6.81 KOHM, 500mW, 1%; Resistance:6.81kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.81 KOHM, 500mW, 1%; Resistance:6.81kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6.81KHFTR-ND CMF556K8100FHEB 83R8173
Product Name Through Hole Resistors RES 6.81K OHM 1% 50PPM 1/2W Resistor, Metal Film, 6.81 Kohm, 500 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details