Vishay Intertechnology, Inc. RES 6.81K OHM 1/2W .5% AXIAL CMF556K8100DHRE

Description
RES 6.81Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W .5% AXIAL - CMF556K8100DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W .5% AXIAL
CMF556K8100DHRE
RES 6.81K OHM 1/2W .5% AXIAL CMF556K8100DHRE
RES 6.81Kohm 1/2W .5% AXIAL

RES 6.81Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8100DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100DHRE-ND
Through Hole Resistors CMF556K8100DHRE-ND
6.81 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6875
Resistor,metal Film,6.81Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6875
Resistor,Metal Film,6.81KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.81KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8100DHRE CMF556K8100DHRE-ND 41C6875
Product Name RES 6.81K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,6.81Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details