Vishay Intertechnology, Inc. RES 6.81K OHM 1/2W .5% AXIAL CMF556K8100DHEA

Description
RES 6.81Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W .5% AXIAL - CMF556K8100DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W .5% AXIAL
CMF556K8100DHEA
RES 6.81K OHM 1/2W .5% AXIAL CMF556K8100DHEA
RES 6.81Kohm 1/2W .5% AXIAL

RES 6.81Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8100DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100DHEA-ND
Through Hole Resistors CMF556K8100DHEA-ND
6.81 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.81K .5% T-2 Ea E3 Vishay - 68P9981 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.81K .5% T-2 Ea E3 Vishay
68P9981
Cmf-55 6.81K .5% T-2 Ea E3 Vishay 68P9981
CMF-55 6.81K .5% T-2 EA e3

CMF-55 6.81K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8100DHEA CMF556K8100DHEA-ND 68P9981
Product Name RES 6.81K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 6.81K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details