Vishay Intertechnology, Inc. RES 6.81K OHM 1/2W .1% AXIAL CMF556K8100BHRE

Description
RES 6.81Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W .1% AXIAL - CMF556K8100BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W .1% AXIAL
CMF556K8100BHRE
RES 6.81K OHM 1/2W .1% AXIAL CMF556K8100BHRE
RES 6.81Kohm 1/2W .1% AXIAL

RES 6.81Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8100BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100BHRE-ND
Through Hole Resistors CMF556K8100BHRE-ND
6.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.81K .1% T-2 R36 Vishay - 68P9980 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.81K .1% T-2 R36 Vishay
68P9980
Cmf-55 6.81K .1% T-2 R36 Vishay 68P9980
CMF-55 6.81K .1% T-2 R36

CMF-55 6.81K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8100BHRE CMF556K8100BHRE-ND 68P9980
Product Name RES 6.81K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 6.81K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details