Vishay Intertechnology, Inc. RES 6.81K OHM 1/2W .1% AXIAL CMF556K8100BEEA70

Description
RES 6.81Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W .1% AXIAL - CMF556K8100BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W .1% AXIAL
CMF556K8100BEEA70
RES 6.81K OHM 1/2W .1% AXIAL CMF556K8100BEEA70
RES 6.81Kohm 1/2W .1% AXIAL

RES 6.81Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8100BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8100BEEA70-ND
Through Hole Resistors CMF556K8100BEEA70-ND
6.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 6.81K .1% T-9 Ea E3 Vishay - 68P9975 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.81K .1% T-9 Ea E3 Vishay
68P9975
Cmf-55-70 6.81K .1% T-9 Ea E3 Vishay 68P9975
CMF-55-70 6.81K .1% T-9 EA e3

CMF-55-70 6.81K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8100BEEA70 CMF556K8100BEEA70-ND 68P9975
Product Name RES 6.81K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 6.81K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details