Vishay Intertechnology, Inc. RES 6.8K OHM 1/2W 5% AXIAL CMF556K8000JKEK

Description
RES 6.8Kohm 1/2W 5% AXIAL
Request a Quote
Description
RES 6.8Kohm 1/2W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/2W 5% AXIAL - CMF556K8000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 5% AXIAL
CMF556K8000JKEK
RES 6.8K OHM 1/2W 5% AXIAL CMF556K8000JKEK
RES 6.8Kohm 1/2W 5% AXIAL

RES 6.8Kohm 1/2W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF556K8000JKEK
Product Name RES 6.8K OHM 1/2W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details