Vishay Precision Group Metal Film Resistors - CMF556K8000FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K8000FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K8000FKWF
Metal Film Resistors - CMF556K8000FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 6.8 Kohm, +/1 Percent, 100 Ppm Vishay - 41C6858 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.8 Kohm, +/1 Percent, 100 Ppm Vishay
41C6858
Cmf55, 6.8 Kohm, +/1 Percent, 100 Ppm Vishay 41C6858
CMF55, 6.8 kOhm, +/- 1 Percent, 100 ppm

CMF55, 6.8 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF556K8000FKWF 41C6858
Product Name Metal Film Resistors - Cmf55, 6.8 Kohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details