Vishay Precision Group Metal Film Resistors - CMF556K8000FKKA

Description
Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K8000FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K8000FKKA
Metal Film Resistors - CMF556K8000FKKA
Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-1 K36

Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-1 K36

Supplier's Site
Cmf-55 6.8K 1% T-1 K36 Vishay - 68P9967 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.8K 1% T-1 K36 Vishay
68P9967
Cmf-55 6.8K 1% T-1 K36 Vishay 68P9967
CMF-55 6.8K 1% T-1 K36

CMF-55 6.8K 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF556K8000FKKA 68P9967
Product Name Metal Film Resistors - Cmf-55 6.8K 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers