Vishay Intertechnology, Inc. Metal Film Resistors - CMF556K8000FKEK

Description
Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K8000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K8000FKEK
Metal Film Resistors - CMF556K8000FKEK
Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 6.8K 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF556K8000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8000FKEK-ND
Through Hole Resistors CMF556K8000FKEK-ND
6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.8K 1% T-1 Ek E3 Vishay - 48P7011 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.8K 1% T-1 Ek E3 Vishay
48P7011
Cmf-55 6.8K 1% T-1 Ek E3 Vishay 48P7011
CMF-55 6.8K 1% T-1 EK e3

CMF-55 6.8K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8000FKEK CMF556K8000FKEK-ND 48P7011
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 6.8K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details