Vishay Intertechnology, Inc. RES 6.80K OHM 1/2W 1% AXIAL CMF556K8000FKEB

Description
RES 6.80Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.80Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/2W 1% AXIAL - CMF556K8000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/2W 1% AXIAL
CMF556K8000FKEB
RES 6.80K OHM 1/2W 1% AXIAL CMF556K8000FKEB
RES 6.80Kohm 1/2W 1% AXIAL

RES 6.80Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6.80KHGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.80KHGTR-ND
Through Hole Resistors CMF6.80KHGTR-ND
6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6.80KHGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.80KHGCT-ND
Through Hole Resistors CMF6.80KHGCT-ND
6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 6K8, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4565
Res, 6K8, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4565
RES, 6K8, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 6K8, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8000FKEB CMF6.80KHGTR-ND 13AJ4565
Product Name RES 6.80K OHM 1/2W 1% AXIAL Through Hole Resistors Res, 6K8, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details