Vishay Intertechnology, Inc. Through Hole Resistors CMF556K8000FHBF

Description
6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K8000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8000FHBF-ND
Through Hole Resistors CMF556K8000FHBF-ND
6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.8K OHM 1/2W 1% AXIAL - CMF556K8000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 1% AXIAL
CMF556K8000FHBF
RES 6.8K OHM 1/2W 1% AXIAL CMF556K8000FHBF
RES 6.8Kohm 1/2W 1% AXIAL

RES 6.8Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 6.8K 1% T-2 B14 Vishay - 68P9964 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.8K 1% T-2 B14 Vishay
68P9964
Cmf-55 6.8K 1% T-2 B14 Vishay 68P9964
CMF-55 6.8K 1% T-2 B14

CMF-55 6.8K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8000FHBF-ND CMF556K8000FHBF 68P9964
Product Name Through Hole Resistors RES 6.8K OHM 1/2W 1% AXIAL Cmf-55 6.8K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers