Vishay Intertechnology, Inc. RES 6.8K OHM 1/2W 0.1% AXIAL CMF556K8000BER6

Description
RES 6.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/2W 0.1% AXIAL - CMF556K8000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 0.1% AXIAL
CMF556K8000BER6
RES 6.8K OHM 1/2W 0.1% AXIAL CMF556K8000BER6
RES 6.8Kohm 1/2W 0.1% AXIAL

RES 6.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8000BER6-ND
Through Hole Resistors CMF556K8000BER6-ND
6.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6846 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6846
Cmf55, 6.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6846
CMF55, 6.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 6.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8000BER6 CMF556K8000BER6-ND 41C6846
Product Name RES 6.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 6.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details