Vishay Intertechnology, Inc. RES 6.8K OHM 1/2W 0.1% AXIAL CMF556K8000BEEB

Description
RES 6.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/2W 0.1% AXIAL - CMF556K8000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 0.1% AXIAL
CMF556K8000BEEB
RES 6.8K OHM 1/2W 0.1% AXIAL CMF556K8000BEEB
RES 6.8Kohm 1/2W 0.1% AXIAL

RES 6.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K8000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K8000BEEB-ND
Through Hole Resistors CMF556K8000BEEB-ND
6.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.8K .1% T-9 Eb E3 Vishay - 68P9960 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.8K .1% T-9 Eb E3 Vishay
68P9960
Cmf-55 6.8K .1% T-9 Eb E3 Vishay 68P9960
CMF-55 6.8K .1% T-9 EB e3

CMF-55 6.8K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K8000BEEB CMF556K8000BEEB-ND 68P9960
Product Name RES 6.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 6.8K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details