Vishay Intertechnology, Inc. RES 6.79K OHM 1/2W 0.1% AXIAL CMF556K7900BER6

Description
RES 6.79Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.79Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.79K OHM 1/2W 0.1% AXIAL - CMF556K7900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.79K OHM 1/2W 0.1% AXIAL
CMF556K7900BER6
RES 6.79K OHM 1/2W 0.1% AXIAL CMF556K7900BER6
RES 6.79Kohm 1/2W 0.1% AXIAL

RES 6.79Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K7900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K7900BER6-ND
Through Hole Resistors CMF556K7900BER6-ND
6.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K7900BER6 CMF556K7900BER6-ND
Product Name RES 6.79K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6790 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details