Vishay Intertechnology, Inc. RES 6.75K OHM 1/2W 0.1% AXIAL CMF556K7500BHEK

Description
RES 6.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.75K OHM 1/2W 0.1% AXIAL - CMF556K7500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.75K OHM 1/2W 0.1% AXIAL
CMF556K7500BHEK
RES 6.75K OHM 1/2W 0.1% AXIAL CMF556K7500BHEK
RES 6.75Kohm 1/2W 0.1% AXIAL

RES 6.75Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K7500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K7500BHEK-ND
Through Hole Resistors CMF556K7500BHEK-ND
6.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.75K .1% T-2 Ek E3 Vishay - 68P9957 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.75K .1% T-2 Ek E3 Vishay
68P9957
Cmf-55 6.75K .1% T-2 Ek E3 Vishay 68P9957
CMF-55 6.75K .1% T-2 EK e3

CMF-55 6.75K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K7500BHEK CMF556K7500BHEK-ND 68P9957
Product Name RES 6.75K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 6.75K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details