Vishay Intertechnology, Inc. Metal Film Resistors - CMF556K7500BHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF556K7500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K7500BHBF
Metal Film Resistors - CMF556K7500BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF556K7500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K7500BHBF-ND
Through Hole Resistors CMF556K7500BHBF-ND
6.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.75 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C6839 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.75 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C6839
Cmf55, 6.75 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C6839
CMF55, 6.75 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 6.75 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K7500BHBF CMF556K7500BHBF-ND 41C6839
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 6.75 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers