Vishay Intertechnology, Inc. RES 6.75K OHM 1/2W 0.1% AXIAL CMF556K7500BERE

Description
RES 6.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.75K OHM 1/2W 0.1% AXIAL - CMF556K7500BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.75K OHM 1/2W 0.1% AXIAL
CMF556K7500BERE
RES 6.75K OHM 1/2W 0.1% AXIAL CMF556K7500BERE
RES 6.75Kohm 1/2W 0.1% AXIAL

RES 6.75Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K7500BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K7500BERE-ND
Through Hole Resistors CMF556K7500BERE-ND
6.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.75K .1% T-9 R36 Vishay - 68P9956 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.75K .1% T-9 R36 Vishay
68P9956
Cmf-55 6.75K .1% T-9 R36 Vishay 68P9956
CMF-55 6.75K .1% T-9 R36

CMF-55 6.75K .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K7500BERE CMF556K7500BERE-ND 68P9956
Product Name RES 6.75K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 6.75K .1% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details