Vishay Intertechnology, Inc. RES 6.75K OHM 1/2W 0.1% AXIAL CMF556K7500BEBF

Description
RES 6.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.75K OHM 1/2W 0.1% AXIAL - CMF556K7500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.75K OHM 1/2W 0.1% AXIAL
CMF556K7500BEBF
RES 6.75K OHM 1/2W 0.1% AXIAL CMF556K7500BEBF
RES 6.75Kohm 1/2W 0.1% AXIAL

RES 6.75Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K7500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K7500BEBF-ND
Through Hole Resistors CMF556K7500BEBF-ND
6.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 6.75 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6838 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 6.75 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6838
Cmf55, 6.75 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6838
CMF55, 6.75 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 6.75 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K7500BEBF CMF556K7500BEBF-ND 41C6838
Product Name RES 6.75K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 6.75 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details