Vishay Intertechnology, Inc. RES 6.65K OHM 1/2W 1% AXIAL CMF556K6500FKR670

Description
RES 6.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/2W 1% AXIAL - CMF556K6500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/2W 1% AXIAL
CMF556K6500FKR670
RES 6.65K OHM 1/2W 1% AXIAL CMF556K6500FKR670
RES 6.65Kohm 1/2W 1% AXIAL

RES 6.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K6500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K6500FKR670-ND
Through Hole Resistors CMF556K6500FKR670-ND
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 6.65K 1% T-1 Re6 Vishay - 68P9948 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 6.65K 1% T-1 Re6 Vishay
68P9948
Cmf-55-70 6.65K 1% T-1 Re6 Vishay 68P9948
CMF-55-70 6.65K 1% T-1 RE6

CMF-55-70 6.65K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K6500FKR670 CMF556K6500FKR670-ND 68P9948
Product Name RES 6.65K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 6.65K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details