Vishay Intertechnology, Inc. RES 6.65K OHM 1/2W 1% AXIAL CMF556K6500FKEK

Description
RES 6.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/2W 1% AXIAL - CMF556K6500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/2W 1% AXIAL
CMF556K6500FKEK
RES 6.65K OHM 1/2W 1% AXIAL CMF556K6500FKEK
RES 6.65Kohm 1/2W 1% AXIAL

RES 6.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K6500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K6500FKEK-ND
Through Hole Resistors CMF556K6500FKEK-ND
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.65K 1% T-1 Ek E3 Vishay - 48P7008 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.65K 1% T-1 Ek E3 Vishay
48P7008
Cmf-55 6.65K 1% T-1 Ek E3 Vishay 48P7008
CMF-55 6.65K 1% T-1 EK e3

CMF-55 6.65K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K6500FKEK CMF556K6500FKEK-ND 48P7008
Product Name RES 6.65K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 6.65K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details