Vishay Intertechnology, Inc. RES 6.65K OHM 1/2W 1% AXIAL CMF556K6500FKBF

Description
RES 6.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/2W 1% AXIAL - CMF556K6500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/2W 1% AXIAL
CMF556K6500FKBF
RES 6.65K OHM 1/2W 1% AXIAL CMF556K6500FKBF
RES 6.65Kohm 1/2W 1% AXIAL

RES 6.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF556K6500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K6500FKBF-ND
Through Hole Resistors CMF556K6500FKBF-ND
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,66.5Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6834 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6834
Resistor,metal Film,66.5Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6834
Resistor,Metal Film,66.5KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,66.5KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K6500FKBF CMF556K6500FKBF-ND 41C6834
Product Name RES 6.65K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,66.5Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers