Vishay Intertechnology, Inc. Through Hole Resistors CMF556K6500FHR6

Description
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K6500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K6500FHR6-ND
Through Hole Resistors CMF556K6500FHR6-ND
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.65K OHM 1/2W 1% AXIAL - CMF556K6500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/2W 1% AXIAL
CMF556K6500FHR6
RES 6.65K OHM 1/2W 1% AXIAL CMF556K6500FHR6
RES 6.65Kohm 1/2W 1% AXIAL

RES 6.65Kohm 1/2W 1% AXIAL

Supplier's Site
Res,metal Film,66.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6830 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,66.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C6830
Res,metal Film,66.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C6830
RES,Metal Film,66.5KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,66.5KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K6500FHR6-ND CMF556K6500FHR6 41C6830
Product Name Through Hole Resistors RES 6.65K OHM 1/2W 1% AXIAL Res,metal Film,66.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details