Vishay Intertechnology, Inc. Vishay/DaleRES 6.65K OHM 1% 50PPM 1/2W CMF556K6500FHEB

Description
Vishay/DaleRES 6.65Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 6.65Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 6.65K OHM 1% 50PPM 1/2W - CMF556K6500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 6.65K OHM 1% 50PPM 1/2W
CMF556K6500FHEB
Vishay/DaleRES 6.65K OHM 1% 50PPM 1/2W CMF556K6500FHEB
Vishay/DaleRES 6.65Kohm 1% 50PPM 1/2W

Vishay/DaleRES 6.65Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF6.65KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.65KHFTR-ND
Through Hole Resistors CMF6.65KHFTR-ND
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6.65KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.65KHFCT-ND
Through Hole Resistors CMF6.65KHFCT-ND
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 6.65K 1% T-2 Eb E3 Vishay - 68P9942 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 6.65K 1% T-2 Eb E3 Vishay
68P9942
Cmf-55 6.65K 1% T-2 Eb E3 Vishay 68P9942
CMF-55 6.65K 1% T-2 EB e3

CMF-55 6.65K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K6500FHEB CMF6.65KHFTR-ND 68P9942
Product Name Vishay/DaleRES 6.65K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 6.65K 1% T-2 Eb E3 Vishay
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers