Vishay Intertechnology, Inc. Res Metal Film 6.65K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R CMF556K6500FEEA

Description
Res Metal Film 6.65K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.65K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.65K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R - CMF556K6500FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.65K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
CMF556K6500FEEA
Res Metal Film 6.65K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R CMF556K6500FEEA
Res Metal Film 6.65K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 6.65K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF556K6500FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K6500FEEA-ND
Through Hole Resistors CMF556K6500FEEA-ND
6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF556K6500FEEA CMF556K6500FEEA-ND
Product Name Res Metal Film 6.65K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details