Vishay Intertechnology, Inc. Through Hole Resistors CMF556K6500BER6

Description
6.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF556K6500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF556K6500BER6-ND
Through Hole Resistors CMF556K6500BER6-ND
6.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF556K6500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF556K6500BER6
Metal Film Resistors - CMF556K6500BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,66.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6819
Resistor,metal Film,66.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6819
Resistor,Metal Film,66.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,66.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF556K6500BER6-ND CMF556K6500BER6 41C6819
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,66.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details